EN
  • EN
  • DE

IDT5V80023NLGI8

Part No IDT5V80023NLGI8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Clk Generation Chip 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1157949-IDT5V80023NLGI8
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT5V80023NLGI8 CAD Model

Description

The IDT5V80023NLGI8, now a Renesas Electronics America product (following Renesas' acquisition of IDT), is a high-performance clock generator and synthesizer designed for a wide range of applications requiring precise timing and low jitter. These applications commonly include networking, telecommunications, and high-performance computing systems. It's engineered to provide flexible frequency generation and clock distribution.

Applications

  • Networking Equipment: Commonly used in routers, switches, and other networking devices to synchronize data transmission.
  • Telecommunications: Utilized in base stations, optical transport networks (OTNs), and other telecommunication systems.
  • High-Performance Computing: Found in servers, workstations, and data centers to provide stable and accurate clock signals.
  • Data Centers: Provides precise clock signals for high-speed data transfer and processing.
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and other instruments requiring accurate timing.

Features

  • Flexible Frequency Generation: Offers a wide range of programmable output frequencies to meet various system requirements.
  • Low Jitter Performance: Provides clean and stable clock signals with minimal jitter, ensuring high performance.
  • Multiple Output Clocks: Supports multiple independent clock outputs for flexible clock distribution.
  • Phase-Locked Loop (PLL): Employs a PLL to generate stable and accurate clock signals.
  • Programmable Output Drivers: Allows customization of output signal characteristics to match specific interface requirements.
  • I2C Interface: Facilitates easy configuration and control through a standard I2C serial interface.

Benefits

  • Improved System Performance: Precise and low-jitter clock signals enhance overall system performance and reliability.
  • Simplified Clock Tree Design: Flexible frequency generation simplifies the design and management of clock distribution networks.
  • Reduced Board Space: Highly integrated design minimizes the need for external components, saving board space.
  • Enhanced Signal Integrity: Clean clock signals improve signal integrity and reduce electromagnetic interference (EMI).
  • Easy Configuration: The I2C interface simplifies configuration and control of the device.

Additional Details

The IDT5V80023NLGI8 typically supports a variety of clock output types, such as LVDS, LVPECL, and HCSL, depending on the specific application requirements. It often includes features like clock enable/disable control, frequency select pins, and power-down modes for optimized power consumption. Detailed specifications, including supply voltage, operating temperature range, and jitter performance, can be found in the device datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess