The IDT5T9050PGGI is a high-performance, low-skew fanout buffer from Renesas (formerly IDT). This device is designed to distribute high-frequency clock signals with minimal added jitter and skew, making it ideal for demanding timing applications.
Applications
- Clock distribution networks in servers and workstations
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- ATE (Automated Test Equipment)
- High-performance computing systems
Features
- Low output skew: Minimizes timing differences between output signals.
- Low additive jitter: Preserves the integrity of the clock signal.
- Operating frequency: Supports high-frequency clock signals.
- Multiple output channels: Provides multiple copies of the input clock signal.
- Output Enable (OE) control: Allows for enabling or disabling the outputs.
- 3.3V power supply operation: Compatible with standard logic levels.
Benefits
- Improved system timing accuracy: Low skew and jitter ensure precise timing in critical applications.
- Enhanced signal integrity: Minimizes signal degradation and maintains signal quality.
- Flexibility in clock distribution: Multiple outputs simplify clock distribution across the system.
- Reduced system complexity: Integrated buffer reduces the need for external components.
Additional Details
The IDT5T9050PGGI is typically packaged in a TSSOP (Thin Shrink Small Outline Package). The device is characterized by its low propagation delay and its ability to drive multiple transmission lines. The specific number of outputs and the maximum operating frequency may vary depending on the specific version of the device. The IDT5T9050PGGI is designed to meet the stringent timing requirements of high-performance digital systems. The device is commonly used in applications where precise clock synchronization is crucial for proper system operation. The device is RoHS compliant and lead-free. Further details can be found in the product datasheet.