EN
  • EN
  • DE

IBM 2076-3504 - 300GB 2.5 INCH SSD E MLC

Part No IBM 2076-3504 - 300GB 2.5 INCH SSD E MLC
Manufacturer IBM
Catalog Hard Drives
Description IBM 2076-3504. SSD capacity: 300 GB, SSD form factor: 2.5", Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417086-IBM 2076-3504 - 300GB 2.5 INCH SSD E MLC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2076-3504 - 300GB 2.5 INCH SSD E MLC CAD Model

Description

The IBM 2076-3504 exemplifies innovation in the realm of solid-state storage technology, encapsulating a sophisticated engineering feat in a compact 2.5-inch form factor. With a substantial capacity of 300GB, it caters to various data-intensive applications, elevating system performance to new heights. This SSD (Solid State Drive) showcases Enhanced Multi-Level Cell (E MLC) technology, which not only amplifies data storage density but also significantly improves write endurance and reliability compared to standard MLC SSDs. Such a leap in technology makes it an invaluable asset for enterprise environments demanding a blend of high-speed data access, durability, and an efficient approach to power consumption. The drive is specifically designed to seamlessly integrate with IBM's storied ecosystem of servers and storage solutions, thereby ensuring compatibility and optimal performance across a wide array of enterprise workloads ranging from high-volume transactions to intricate data analytics. Additionally, its solid-state nature inherently provides resistance to physical shock and vibration, further accentuating its reliability in demanding operational environments. This exceptional blend of performance, endurance, and capacity underscores the IBM 2076-3504 as a pivotal component in modern data centers focused on achieving superior efficiency and scalability.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess