The LBWA1KL1FX-875 is a shielded ultra-small dual band Wi-Fi 11a/b/g/n/ac Bluetooth 8.2 module from Murata Electronics North America. It is based on the Infineon CYW43364 chipset and supports Wi-Fi® 802.11b/g/n up to 65Mbps PHY data rate on Wi-fi®. The WLAN section supports SDIO v2.0 interface.
The LBWA1KL1FX-875 is packaged in an impressively small shielded form factor that facilitates integration into size- and power-sensitive applications such as:
- Industrial IoT
- Smart Home
- Sensor Network
- Wearables
- Medical Devices
- Consumer Electronics
The LBWA1KL1FX-875 is FCC/IC "Reference" Certified and is easy to use with its AT Command interface. It is also supported by NXP i.MX Linux and Infineon WICED.
Key Features:
- Shielded ultra-small form factor (10.1 x 12.2 x 1.9 mm)
- Dual band Wi-Fi 11a/b/g/n/ac Bluetooth 8.2
- Infineon CYW43364 chipset
- Up to 65Mbps PHY data rate on Wi-Fi
- SDIO v2.0 interface
- FCC/IC "Reference" Certified
- Easy to use with AT Command interface
- Supported by NXP i.MX Linux and Infineon WICED
Benefits:
- Small form factor and low power consumption make it ideal for size- and power-sensitive applications
- Dual band Wi-Fi and Bluetooth support a wide range of applications
- Easy to use with its AT Command interface and support for popular Linux and RTOS platforms
- FCC/IC "Reference" Certification simplifies the design and approval process
Applications:
- Industrial IoT: Smart sensors, actuators, and controllers
- Smart Home: Smart thermostats, lights, and appliances
- Sensor Network: Wireless sensor networks for environmental monitoring, industrial automation, and other applications
- Wearables: Smart watches, fitness trackers, and other wearable devices
- Medical Devices: Remote patient monitoring devices, insulin pumps, and other medical devices
- Consumer Electronics: Game consoles, streaming devices, and other consumer electronics products
Conclusion:
The LBWA1KL1FX-875 is a versatile and powerful Wi-Fi and Bluetooth module that is ideal for a wide range of applications. Its small form factor, low power consumption, and ease of use make it a great choice for designers who are looking for a reliable and efficient way to add Wi-Fi and Bluetooth connectivity to their products.