EN
  • EN
  • DE

IDT5PB1102PGGI

Part No IDT5PB1102PGGI
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216303-IDT5PB1102PGGI
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT5PB1102PGGI CAD Model

Description

The IDT5PB1102PGGI, manufactured by Renesas Electronics America (formerly IDT), is a high-performance clock buffer designed for demanding applications that require precise timing and signal distribution. It is engineered to minimize skew and jitter, ensuring reliable clock signals across multiple outputs.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure.
  • Server systems: High-performance servers and data centers.
  • Telecommunications: Base stations and other telecommunication equipment.
  • Industrial automation: Precise timing for control systems and machinery.
  • Test and measurement equipment: Signal generators and analyzers.

Features:

  • Low additive jitter: Ensures clean clock signals for high-speed data transmission.
  • Multiple outputs: Distributes the clock signal to multiple devices simultaneously.
  • Low skew: Minimizes timing differences between outputs, improving system performance.
  • High-frequency operation: Supports high-frequency clock signals for demanding applications.
  • Selectable output impedance: Allows for impedance matching to optimize signal integrity.
  • Wide operating voltage range: Offers flexibility in power supply options.
  • Clock Distribution: Designed for efficient and precise clock signal splitting and delivery.

Benefits:

  • Improved system performance: Low jitter and skew contribute to higher data throughput and reduced error rates.
  • Increased system reliability: Clean clock signals ensure reliable operation in demanding environments.
  • Simplified system design: Flexible output options and impedance matching simplify system integration.
  • Reduced development time: Easy-to-use interface and comprehensive documentation reduce development time.
  • Enhanced signal integrity: Optimized signal paths and impedance matching minimize signal degradation.

The IDT5PB1102PGGI is typically packaged in a small form factor, surface-mount package. It often includes features like output enable pins for flexible clock distribution control. The device is designed to meet stringent industry standards for timing accuracy and reliability. The precise specifications can vary based on specific revisions and configurations, so consulting the datasheet is essential for detailed design considerations. Proper termination techniques are crucial for minimizing reflections and ensuring signal integrity at high frequencies.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fastrax
Lowest to $32.6415
Rochester Electronics
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess