EN
  • EN
  • DE

ICS9ERS3165BGILF

Part No ICS9ERS3165BGILF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description IC Embedded Pc Main Clk 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFSOP
Input Crystal
Max Frequency 400 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
PLL Yes
RoHS Compliant
Win Source Part Number 1224567-ICS9ERS3165BGILF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9ERS3165BGILF CAD Model

Description

The ICS9ERS3165BGILF is a clock synthesizer and buffer from Renesas Electronics. It's designed to provide precise clock signals for various electronic systems, often found in computing and embedded applications.

Applications:

  • Motherboards
  • Notebook computers
  • Embedded systems
  • Networking equipment
  • Graphics cards

Features:

  • Clock synthesizer
  • Clock buffer
  • Multiple output clocks
  • Low phase noise
  • Precise frequency control
  • Serial programming interface
  • Spread spectrum clocking (SSC) support

Benefits:

  • Stable and accurate clock signals for reliable system operation
  • Reduced electromagnetic interference (EMI) with SSC
  • Flexible clock configuration for various application needs
  • Simplified system design with integrated functions
  • Improved signal integrity with low phase noise

Additional Details:

The ICS9ERS3165BGILF integrates a phase-locked loop (PLL) to generate accurate clock frequencies from a reference clock. It provides multiple output clocks with configurable frequencies and drive strengths, tailored to the requirements of different system components. Spread spectrum clocking (SSC) is used to reduce EMI by modulating the clock frequency, spreading the energy over a wider range and reducing peak emissions. The device is typically programmed via a serial interface, allowing for flexible configuration of the output clocks and other parameters. The low phase noise of the output clocks ensures high signal integrity, which is critical for high-speed digital systems. Refer to the product datasheet for detailed specifications, programming information, and recommended application circuits. Package type is typically a TSSOP or similar small footprint package.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Panasonic
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess