EN
  • EN
  • DE

ICS93V857BG-130

Part No ICS93V857BG-130
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064236-ICS93V857BG-130
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS93V857BG-130 CAD Model

Description

The ICS93V857BG-130 is a clock synthesizer IC manufactured by Renesas Electronics America. It is a part of their clock and timing solutions, designed to generate precise clock signals for a variety of electronic applications. The device integrates multiple functions to simplify clock tree design and reduce overall system cost.

Applications

  • Motherboards: Clock generation for desktop and server motherboards.
  • Graphics Cards: Provides timing signals for GPUs and memory controllers.
  • Embedded Systems: Used in industrial control, automation, and data acquisition systems.
  • Networking Equipment: Generates clock signals for routers, switches, and network interfaces.
  • Consumer Electronics: Provides timing for set-top boxes, gaming consoles, and media players.

Features

  • Multiple Clock Outputs: Supports multiple independent clock outputs for different system components.
  • Frequency Synthesis: Employs a phase-locked loop (PLL) to generate various frequencies.
  • Configurable Output Frequencies: Offers programmable output frequencies to meet specific system requirements.
  • Low Jitter: Designed for low phase noise to ensure stable and reliable clock signals.
  • Power Management: Includes power-saving features to reduce power consumption.

Benefits

  • Enhanced System Performance: Provides stable and accurate clock signals for optimal system performance.
  • Design Flexibility: Configurable outputs enable adaptation to various system architectures.
  • Reduced BOM Cost: Integrated functions reduce the need for discrete components.
  • Improved Reliability: Low jitter clock signals enhance system stability and reliability.
  • Lower Power Consumption: Power management features contribute to overall energy efficiency.

Additional Details

The ICS93V857BG-130 operates from a specific power supply voltage, as detailed in the product datasheet. It comes in a surface-mount package for easy integration onto circuit boards. The exact frequency range, output configuration options, and other specifications are thoroughly documented in the product datasheet provided by Renesas. Renesas also offers technical support and resources to aid engineers in integrating this clock synthesizer into their designs. Its integration and precise clock generation capabilities make it a suitable choice for numerous electronic systems requiring accurate timing.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess