EN
  • EN
  • DE

ICS9212CF-03

Part No ICS9212CF-03
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064215-ICS9212CF-03
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9212CF-03 CAD Model

Description

The ICS9212CF-03 is a clock synthesizer manufactured by Renesas Electronics America, designed to provide accurate and stable clock signals for a variety of applications. This integrated circuit is typically utilized in systems requiring precise timing, such as computing platforms and embedded devices. It's designed to generate multiple clock frequencies from a single reference clock.

Applications

  • Desktop Motherboards: Supplies clock signals for the CPU, chipset, and memory.
  • Laptop Computers: Provides timing signals in portable computing devices.
  • Embedded Systems: Used in industrial control, automation, and data acquisition systems.
  • Networking Devices: Generates clock signals for routers, switches, and network interfaces.
  • Server Platforms: Provides critical timing for server CPUs, memory, and I/O subsystems.

Features

  • Multiple Clock Outputs: Provides several independent clock outputs, catering to different system requirements.
  • Frequency Synthesis: Employs a phase-locked loop (PLL) to generate a range of frequencies.
  • Configurable Output Frequencies: Output frequencies can be configured using external components or programming.
  • Low Jitter: Designed for low phase noise to ensure stable and reliable clock signals.
  • Power Management: Includes power-saving features to reduce power consumption.

Benefits

  • Enhanced System Performance: Provides stable and accurate clock signals for optimal system performance.
  • Design Flexibility: Configurable output frequencies allow for design flexibility.
  • Reduced BOM Cost: Integration of multiple clock functions reduces the need for discrete components.
  • Improved Reliability: Low jitter clock signals enhance system reliability.
  • Lower Power Consumption: Power management features contribute to lower overall system power consumption.

Additional Details

The ICS9212CF-03 generally requires a 3.3V power supply for operation. It is available in surface-mount packages for ease of integration into printed circuit boards. The exact output frequency range and configuration options are detailed in the product datasheet. Renesas provides extensive technical documentation to support engineers in the proper implementation and usage of this clock synthesizer. Its integrated features and precise clock generation make it a valuable component in various electronic systems where timing accuracy is paramount.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess