EN
  • EN
  • DE

ICS90C64AV

Part No ICS90C64AV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064204-ICS90C64AV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS90C64AV CAD Model

Description

The ICS90C64AV is a clock synthesizer from Renesas Electronics, designed for PC and embedded system applications. It provides a variety of clock frequencies needed for core logic, memory, and peripheral devices. The device aims to simplify clock tree design and minimize the number of components required on a system board.

Applications

  • Desktop PCs
  • Notebook PCs
  • Embedded systems
  • Motherboards
  • Graphics cards

Features

  • Generates multiple clock frequencies from a single crystal or reference input.
  • Supports various output types, including PCI, CPU, and memory clocks.
  • Integrated phase-locked loop (PLL) for frequency synthesis.
  • Programmable output dividers for flexible clock frequency selection.
  • 3.3V operating voltage.
  • Available in various package options, including TSSOP and QFN.
  • Power-down mode for energy saving.

Benefits

  • Simplifies clock tree design and reduces component count.
  • Provides precise and stable clock frequencies for reliable system operation.
  • Enables flexible clock frequency selection to meet specific application requirements.
  • Reduces power consumption in low-power applications.
  • Offers a cost-effective solution for clock generation.

Additional Details

The ICS90C64AV is a versatile clock synthesizer suitable for a wide range of PC and embedded system applications. It integrates a PLL and programmable dividers to generate multiple clock frequencies from a single reference input. The device supports various output types, including PCI, CPU, and memory clocks, making it compatible with a variety of system architectures. The programmable dividers allow for flexible clock frequency selection, enabling designers to tailor the clock frequencies to meet the specific requirements of their application.

The device operates from a 3.3V supply voltage and is available in various package options, including TSSOP and QFN, providing flexibility in board layout. The power-down mode reduces power consumption in low-power applications. The ICS90C64AV is a cost-effective solution for clock generation, simplifying clock tree design and reducing component count. It's design guarantees precise clocking for system stability and reliability.

The ICS90C64AV contributes to better system performance and reliability by delivering stable clock signals to crucial components. Its adaptability is a key feature in various applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4404 $117.1392
74+ $2.3641 $174.9434
101+ $2.2878 $231.0678
131+ $2.2116 $289.7196
175+ $1.9828 $346.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess