EN
  • EN
  • DE

ICL3232EIV-20T

Part No ICL3232EIV-20T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 20-TSSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ICL3232E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920764-ICL3232EIV-20T
Ultra Librarian 3D Model Ultra Librarian ICL3232EIV-20T CAD Model

Description

The ICL3232EIV-20T is a dual RS-232 transceiver from Renesas Electronics designed for serial communication in various electronic systems. It integrates charge pump circuitry, enabling it to operate from a single 3V to 5.5V power supply while meeting the RS-232 voltage level requirements. The "-20T" suffix specifies a particular configuration or packaging, often related to temperature range or tape-and-reel packaging for automated assembly. This transceiver is a reliable solution for applications requiring robust and efficient RS-232 connectivity.

Applications

  • Industrial PCs: Provides RS-232 communication ports for industrial control.
  • Embedded Systems: Enables serial communication in embedded applications.
  • Instrumentation Equipment: Used in interfaces for test and measurement devices.
  • Diagnostic Equipment: Facilitates data transfer in medical or automotive diagnostic tools.
  • Networking Devices: Provides serial console ports for network configuration and monitoring.

Features

  • Dual Transceiver: Contains two independent RS-232 transmitter/receiver pairs.
  • Single 3V to 5.5V Power Supply: Simplifies power supply requirements.
  • Integrated Charge Pump: Generates RS-232 voltage levels internally.
  • Meets EIA/TIA-232 Specifications: Compliant with industry standards for RS-232 communication.
  • Data Rates up to 400kbps: Supports high-speed serial communication.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Enhanced ESD Protection: Provides robustness against electrostatic discharge events.

Benefits

  • Simplified Design: Reduces external component count and board space requirements.
  • Reliable Communication: Ensures robust and error-free data transfer.
  • Wide Compatibility: Interfaces seamlessly with standard RS-232 devices.
  • Energy Efficient: Extends battery life in portable or low-power systems.
  • Robust Performance: Withstands harsh operating conditions, enhancing system reliability.

The ICL3232EIV-20T is a highly integrated and reliable RS-232 transceiver suitable for a wide range of applications. Its dual channel capability, integrated charge pump, and robust protection features make it an excellent choice for demanding environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess