EN
  • EN
  • DE

HZU4CLLTRF-E

Part No HZU4CLLTRF-E
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Diode Zener Single 4.2V 5% 150mW 2-Pin URP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Zener Voltage 4.2 V
Win Source Part Number 964550-HZU4CLLTRF-E
Categories Diodes - Zener - Single
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZU4CLLTRF-E CAD Model

Description

The HZU4CLLTRF-E is a Zener diode manufactured by Renesas Electronics America. Zener diodes are used for voltage regulation, voltage reference, surge suppression, and other applications where a stable voltage is required. The 'HZU' designation signifies a Zener diode within Renesas' product line, and '4C' indicates a specific voltage characteristic, likely related to the Zener voltage. The 'LL' likely refers to a specific lead configuration or package size. The suffix 'TRF-E' typically indicates tape and reel packaging for automated assembly and an environmentally friendly production process.

Applications

  • Voltage Regulation: Providing a stable voltage in various electronic circuits.
  • Voltage Referencing: Serving as a precise voltage reference in measurement and control systems.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Clipping and Clamping: Limiting voltage levels in signal processing and other applications.
  • Overvoltage Protection: Protecting circuits from damage due to excessive voltage.

Features

  • Precise Zener Voltage: Maintains a stable voltage when reverse biased above the breakdown voltage. (The exact Zener voltage would be specified in the datasheet, but '4C' in the part number suggests a particular voltage level).
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the breakdown voltage.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive circuits.
  • Small Package Size: Enables compact circuit designs.
  • Environmentally Friendly: Manufactured using environmentally conscious processes.

Benefits

  • Stable Voltage: Provides a reliable and consistent voltage source.
  • Accurate Voltage Reference: Enables precise measurements and control.
  • Circuit Protection: Safeguards components from damage due to voltage transients.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Environmentally Responsible: Contributes to a more sustainable electronics industry.

The HZU4CLLTRF-E is typically available in a small surface-mount package, such as a SOD-323 or similar. The exact Zener voltage, power dissipation, reverse leakage current, and other critical parameters are detailed in the device's datasheet. Designers should carefully consult the datasheet to ensure that the HZU4CLLTRF-E meets the specific requirements of their application. The 'TRF-E' designation indicates that the device is packaged on tape and reel for automated pick-and-place assembly, and it also signifies compliance with environmental standards such as RoHS.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess