EN
  • EN
  • DE

HZ6B3TA-E-Q

Part No HZ6B3TA-E-Q
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825334-HZ6B3TA-E-Q
Ultra Librarian 3D Model Ultra Librarian HZ6B3TA-E-Q CAD Model

Description

The HZ6B3TA-E-Q is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable reference voltage and is commonly used in various electronic circuits for voltage regulation, overvoltage protection, and voltage clamping.

Applications

  • Voltage Regulation: Maintaining a constant voltage output in power supplies and other electronic devices.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes and surges.
  • Voltage Clamping: Limiting the voltage across a component to a safe level.
  • Signal Clipping: Shaping or modifying electronic signals.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Zener Voltage: 6.2V (Nominal). This specifies the reverse voltage at which the diode starts to conduct and maintain a stable voltage.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • AEC-Q101 Qualified: Automotive grade, ensuring high reliability and performance in harsh environments.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage.
  • Compact Size: The SMD package allows for high-density circuit designs.
  • High Reliability: AEC-Q101 qualification ensures dependable performance in automotive and other demanding applications.
  • Easy Integration: Surface mount design simplifies the assembly process.

Additional Details

The HZ6B3TA-E-Q Zener diode is typically used in circuits where a precise and stable voltage reference is required. Its ability to handle surge currents makes it suitable for protecting circuits from transient voltage spikes. The surface mount package allows for efficient PCB assembly.

Technical Specifications:

  • Zener Voltage (Vz): 6.2V (Nominal)
  • Zener Current (Iz): Specified in the datasheet, typically a few milliamperes.
  • Reverse Leakage Current (Ir): Very low, typically in the nanoampere range.
  • Power Dissipation: Limited by the package and operating temperature, typically a few hundred milliwatts.
  • Package: SOD-323

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess