The HM628100LTTI-5SLE is a high-speed, low-power static RAM (SRAM) manufactured by Renesas Electronics America. This memory chip offers fast access times and low power consumption, making it suitable for a wide range of applications.
Applications:
- Cache memory
- Buffer memory
- Embedded systems
- Portable devices
- Industrial control systems
- Medical equipment
Features:
- High-speed access time: Enables fast data retrieval and storage.
- Low power consumption: Minimizes energy usage, extending battery life in portable applications.
- Wide operating voltage range: Offers flexibility in system design.
- Data retention capability: Retains data even when power is off (typically with a battery backup).
- Available in various package options: Provides flexibility in board layout and mounting.
- 8-bit data width
Benefits:
- Improved system performance: High-speed access time enhances overall system speed and responsiveness.
- Extended battery life: Low power consumption is crucial for portable devices.
- Increased system reliability: Data retention capability ensures data integrity.
- Design flexibility: Wide operating voltage range simplifies system design.
- Easy integration: Industry-standard interface simplifies integration into existing systems.
Additional Details:
The HM628100LTTI-5SLE is typically organized as 128K x 8 bits. The "-5" in the part number generally indicates an access time of 55ns. The datasheet should be consulted for precise timing specifications, power consumption characteristics, and operating temperature ranges. This SRAM is designed for applications requiring fast data access and low power dissipation. The package is typically a TSOP (Thin Small Outline Package) or similar surface-mount package. It utilizes a standard CMOS process technology. The specific data retention voltage and current should be verified in the datasheet.