EN
  • EN
  • DE

HI1-1818A-2

Part No HI1-1818A-2
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CERDIP
Family Name HI-1818A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920233-HI1-1818A-2
Ultra Librarian 3D Model Ultra Librarian HI1-1818A-2 CAD Model

Description

The HI1-1818A-2 is a monolithic, high-speed, 8-channel analog multiplexer. It is designed to accurately switch one of eight analog input signals to a common output, making it suitable for data acquisition and signal routing applications.

Applications:

  • Data Acquisition Systems
  • Process Control Systems
  • Automatic Test Equipment (ATE)
  • Audio and Video Signal Routing
  • Remote Sensing

Features:

  • 8-Channel Multiplexer: Selects one of eight analog input channels to be connected to a common output.
  • High Speed: Offers fast switching speeds for high-frequency signal processing.
  • Low On-Resistance: Minimizes signal attenuation and distortion with low on-resistance.
  • TTL/CMOS Compatible: Interfacing with digital control systems is made easy by its TTL/CMOS compatible inputs.
  • Break-Before-Make Switching: Ensures that only one channel is connected to the output at any given time, preventing short circuits or signal conflicts.

Benefits:

  • Efficient Signal Routing: Enables efficient routing of multiple analog signals through a single channel.
  • Improved System Performance: Fast switching speeds enhance the overall performance of data acquisition and control systems.
  • Reduced Signal Distortion: Low on-resistance minimizes signal distortion, ensuring accurate signal transmission.
  • Simplified System Design: TTL/CMOS compatible inputs simplify interfacing with digital control systems.
  • Reliable Operation: Designed for stable and reliable operation in demanding environments.

Additional Details:

The HI1-1818A-2 operates from a dual power supply. The channel selection is controlled by a binary address code applied to the address inputs. Key electrical characteristics include on-resistance, off-state leakage current, and switching times. These parameters are critical for achieving accurate and reliable signal switching in various applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess