EN
  • EN
  • DE

HD74LVC244ATELL-E

Part No HD74LVC244ATELL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Lvc/lcx/z Series Dual 4-BIT Driver True Output PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1062397-HD74LVC244ATELL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LVC244ATELL-E CAD Model

Description

The HD74LVC244ATELL-E is an octal buffer/line driver with three-state outputs manufactured by Renesas Electronics America. It is a member of the 74LVC family of logic gates, known for their low-voltage operation and high-speed performance. This device is designed to drive high-capacitance loads and is commonly used in bus interfacing and memory addressing applications.

Applications

  • Bus drivers: Used as bus drivers to increase the driving capability of data lines.
  • Line drivers: Employed as line drivers to transmit signals over long distances.
  • Memory addressing: Utilized for memory addressing and decoding.
  • Data buffering: Used for buffering data signals in various digital systems.
  • Industrial control systems: Found in various control and automation circuits.

Features

  • Octal buffer: Contains eight independent buffers.
  • Three-state outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • Low-voltage operation: Operates over a wide supply voltage range, typically 1.65V to 5.5V.
  • High-speed operation: Provides fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power consumption.
  • High output drive capability: Capable of driving high-capacitance loads.

Benefits

  • Improved signal integrity: High output drive capability ensures signal integrity.
  • Simplified bus interfacing: Three-state outputs allow for easy bus interfacing.
  • Flexible operation: Wide operating voltage range provides flexibility.
  • Reduced power consumption: Low power consumption minimizes power requirements.
  • Enhanced system performance: Fast switching speeds contribute to enhanced system performance.

Technical Specifications: The HD74LVC244ATELL-E typically operates with supply voltages ranging from 1.65V to 5.5V and has a propagation delay of around 3-5 ns, depending on the supply voltage and load conditions. The output drive capability is typically ±24mA. It is commonly available in a 20-pin TSSOP (Thin Shrink Small Outline Package). The device has two enable inputs (1OE and 2OE), each controlling four of the buffers. When an enable input is low, the corresponding buffers are enabled; when it is high, the outputs are in the high-impedance state.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess