The HD74LVC00FPEL-E is a high-performance quad 2-input NAND gate from Renesas Electronics America, belonging to the LVC (Low-Voltage CMOS) family. This device is designed for high-speed operation while maintaining low power consumption. It is commonly used in a wide range of digital logic applications where NAND gate functionality is required.
Applications:
- Digital logic circuits
- Signal routing and processing
- Data transmission and communication systems
- Clock gating and generation
- Memory interfaces
Features:
- High-speed operation: The LVC family is known for its fast propagation delays, enabling high-frequency operation.
- Low power consumption: Minimizes power dissipation, suitable for battery-powered devices.
- Wide operating voltage range: Operates from 1.65 V to 3.6 V, allowing flexibility in system design.
- Schmitt-trigger inputs: Provides improved noise immunity and signal integrity.
- Small packaging: Available in space-saving packages like SOP (Small Outline Package).
- ESD protection: Enhanced electrostatic discharge protection to ensure device reliability.
Benefits:
- Improved system performance due to high-speed operation.
- Reduced power consumption, leading to longer battery life in portable devices.
- Enhanced noise immunity for reliable operation in noisy environments.
- Simplified circuit design with a wide operating voltage range.
- Space-saving design due to compact package options.
- Increased reliability and longevity due to ESD protection.
Additional Details:
The HD74LVC00FPEL-E is supplied in a SOP package. The operating temperature range is typically -40°C to +85°C. The propagation delay is typically in the nanosecond range, depending on the supply voltage and load capacitance. This part is RoHS compliant, meaning it is free from hazardous substances. The output drive capability is sufficient for driving multiple loads without significant signal degradation. The device's input and output characteristics are designed for compatibility with other CMOS logic families.