EN
  • EN
  • DE

HD74LS138P-E-Q

Part No HD74LS138P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973365-HD74LS138P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS138P-E-Q CAD Model

Description

The HD74LS138P-E-Q is a 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics America. It's part of the 74LS series of logic gates, known for its low-power Schottky technology. This device accepts three binary address inputs and activates one of eight output lines based on the input code. It's commonly used in memory addressing, data routing, and control applications.

Applications

  • Memory addressing: Used to select specific memory locations in memory systems.
  • Data routing: Used to route data from a single source to one of multiple destinations.
  • Control logic: Used to generate control signals for various system functions.
  • Address decoding: Used in microprocessor systems to decode address lines and select peripheral devices.
  • Industrial control: Employed in industrial control systems for selecting and activating various control functions.

Features

  • 3-to-8 line decoding: Decodes three binary address inputs into eight mutually exclusive outputs.
  • Low power consumption: Operates with low power consumption due to LS technology.
  • High-speed operation: Provides fast switching speeds.
  • Enable inputs: Features enable inputs for controlling the operation of the decoder.
  • Multiple package options: Available in various package options to suit different mounting requirements.

Benefits

  • Simplified circuit design: Simplifies the design of complex digital circuits.
  • Reduced power consumption: Low power consumption reduces energy costs and extends battery life.
  • Improved performance: High-speed operation enhances system performance.
  • Flexible operation: Enable inputs provide flexible control options.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The 'P' in the part number usually indicates a plastic DIP (Dual In-Line Package). The '-E' and '-Q' likely denote specific manufacturing or quality control designations. Key specifications include propagation delay times, supply voltage range, input and output voltage levels, and operating temperature range. Always consult the official datasheet for detailed electrical characteristics, timing diagrams, and absolute maximum ratings before using this device in any circuit.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3638 $58.2080
390+ $0.2986 $116.4540
600+ $0.2892 $173.5200
830+ $0.2800 $232.4000
1,070+ $0.2707 $289.6490
1,430+ $0.2426 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess