EN
  • EN
  • DE

HD74HCT245FPEL

Part No HD74HCT245FPEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Octal Bus Transceivers With 3-State Outputs 20-SO -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985736-HD74HCT245FPEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HCT245FPEL CAD Model

Description

The HD74HCT245FPEL is an octal bus transceiver with three-state outputs manufactured by Renesas Electronics America. This high-speed CMOS logic device is designed for bidirectional synchronous data communication between separate data buses. It features TTL-compatible inputs and CMOS outputs, facilitating easy interfacing between TTL and CMOS logic systems.

Applications

  • Bidirectional data bus transceiver
  • Memory interface
  • Peripheral interface
  • Data communication systems
  • Microprocessor systems

Features

  • TTL input level compatibility: VIH = 2.0 V (min.), VIL = 0.8 V (max.)
  • High-speed operation: tpd = 17 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High output drive capability: 15 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 6 mA (min.)
  • Wide operating voltage range: VCC = 4.5 to 5.5 V
  • Three-state outputs
  • Direction control input for bidirectional data flow

Benefits

  • Easy interface between TTL and CMOS logic levels.
  • Improved system performance due to high-speed operation.
  • Reduced power consumption for energy efficiency.
  • High drive capability for robust signal transmission.
  • Provides bus isolation when outputs are disabled.
  • Facilitates bidirectional data transfer on a single bus.

Additional Details

The HD74HCT245FPEL is controlled by a direction control (DIR) input. When DIR is HIGH, data flows from A to B. When DIR is LOW, data flows from B to A. The output enable (OE) input, when HIGH, disables both A and B ports by placing them in a high-impedance state. This device is supplied in a 20-pin SOP package.

Absolute Maximum Ratings: Supply Voltage (VCC): -0.5 to +7.0 V, DC Input Voltage (VI): -0.5 to VCC + 0.5 V, DC Output Voltage (VO): -0.5 to VCC + 0.5 V, Operating Temperature (Topr): -40 to +85 °C.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess