EN
  • EN
  • DE

HD74HC4520P-E

Part No HD74HC4520P-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212994-HD74HC4520P-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC4520P-E CAD Model

Description

The HD74HC4520P-E is a high-speed CMOS dual 4-bit binary counter manufactured by Renesas Electronics America. It contains two independent 4-bit synchronous counters within a single package. Each counter can be configured for either binary or BCD (decade) counting. It is commonly used in digital logic circuits for frequency division, timing, and counting applications.

Applications:

  • Frequency Dividers: Dividing an input frequency by a factor of 2, 4, 8, or 16.
  • Digital Timers: Creating precise time intervals for various control and sequencing applications.
  • Event Counters: Counting the number of events occurring within a specific time period.
  • Sequence Generators: Generating specific sequences of digital signals.
  • Instrumentation: Used in test and measurement equipment requiring counting functions.

Features:

  • Dual 4-Bit Counters: Contains two independent 4-bit synchronous counters.
  • Binary or BCD Counting: Can be configured for binary or BCD (decade) counting.
  • High-Speed Operation: Fast switching speeds suitable for high-frequency applications.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Reset Input: Resets the counter to zero.

Benefits:

  • Versatile Counting Modes: Provides both binary and BCD counting capabilities.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • High Performance: Fast switching speeds enable operation in high-speed digital systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: CMOS technology ensures stable and reliable performance.

Additional Details:

The HD74HC4520P-E is available in a 16-pin DIP package. Each counter has its own clock and reset inputs. The maximum clock frequency and propagation delay are key performance characteristics detailed in the datasheet. Decoupling capacitors are recommended near the power supply pins to minimize noise. Selectable binary or decade counting facilitates diverse counting implementations within a project.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Panasonic
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5636 $59.1780
250+ $0.4620 $115.5000
390+ $0.4481 $174.7590
535+ $0.4331 $231.7085
690+ $0.4193 $289.3170
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess