EN
  • EN
  • DE

HD74HC373FPV-E

Part No HD74HC373FPV-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Latch
RoHS Non-Compliant
Win Source Part Number 1062309-HD74HC373FPV-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC373FPV-E CAD Model

Description

The HD74HC373FPV-E is an octal transparent D-type latch manufactured by Renesas Electronics. It belongs to the HC (High-speed CMOS) logic family, combining high speed with low power consumption. The ‘-E’ likely indicates specific packaging or environmental compliance.

Applications:

  • Address Latching: Used to latch address signals in memory systems.
  • Data Latching: Used to temporarily store data in digital systems.
  • Input/Output Port Expansion: Expands the number of available I/O ports in microcontroller applications.
  • Microprocessor Interfacing: Provides a buffer and latch between a microprocessor and peripheral devices.
  • Data Acquisition Systems: Latches data from sensors or other input devices.

Features:

  • Octal Latch: Contains eight independent D-type latches in a single package.
  • Transparent Operation: When the latch enable (LE) is high, the Q outputs follow the D inputs.
  • High-Speed Operation: Provides fast propagation delays, suitable for high-speed digital systems.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.

Benefits:

  • Data Storage: Provides temporary storage for data or address signals.
  • Improved System Performance: High-speed operation contributes to faster system performance.
  • Reduced Power Consumption: Low power dissipation extends battery life and reduces heat.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Simplified System Design: Simplifies the design of complex digital systems.

Additional Details:

The HD74HC373FPV-E typically comes in a SOP (Small Outline Package). Its operating temperature range is usually -40°C to +85°C. The three-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are disabled. When LE (Latch Enable) is high, the Q outputs follow the D inputs; when LE transitions low, the data present at the D inputs is latched. Detailed electrical characteristics (e.g., propagation delay, supply current) can be found in the Renesas datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess