EN
  • EN
  • DE

HD74HC02P-E-Q

Part No HD74HC02P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062284-HD74HC02P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC02P-E-Q CAD Model

Description

The HD74HC02P-E-Q is a high-speed CMOS quad 2-input NOR gate integrated circuit manufactured by Renesas. It belongs to the 74HC series, which is known for providing TTL-compatible logic levels with significantly lower power consumption and higher noise immunity compared to traditional TTL logic.

Applications

  • Digital Logic Circuits: Implementing NOR logic functions in various digital systems.
  • Signal Inversion: Creating inverted signals from existing signals using the NOR gate's functionality.
  • Simple Control Circuits: Implementing basic control functions based on logic gate combinations.
  • Data Transmission: Used in data transmission circuits for signal processing and manipulation.
  • Educational Purposes: Frequently used in electronics education for demonstrating logic gate principles.

Features

  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates in a single package.
  • High-Speed Operation: Offers fast switching speeds due to the CMOS technology.
  • Low Power Consumption: Operates with significantly less power compared to TTL counterparts.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V, providing flexibility in circuit design.
  • TTL-Compatible Input Thresholds: Compatible with TTL logic levels, facilitating easy integration with existing TTL circuits.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Standard DIP Package: Available in a standard dual in-line package (DIP) for easy prototyping and breadboarding.

Benefits

  • Simplified Circuit Design: Integrates four NOR gates in a single package, reducing component count.
  • Improved System Performance: High-speed operation allows for faster processing in digital circuits.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life in portable applications.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: Standard DIP package simplifies prototyping and integration into existing circuits.

Additional Details

The 'P' suffix in HD74HC02P-E-Q usually indicates the package type (plastic DIP). The 'E' and 'Q' likely denote specific manufacturing or quality control standards. The operating temperature range is typically from -40°C to +85°C. The pinout follows the standard configuration for a quad 2-input NOR gate. Detailed specifications, including propagation delay times and input/output voltage levels, can be found in the Renesas datasheet.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess