EN
  • EN
  • DE

HD74138P

Part No HD74138P
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DIP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 714344-HD74138P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74138P CAD Model

Description

The HD74138P is a high-speed 3-to-8 line decoder/demultiplexer manufactured by Renesas. This device is designed to accept three binary weighted inputs (A0, A1, and A2) and, depending on the state of these inputs, provide one of eight mutually exclusive outputs. The HD74138P also features three enable inputs (E1, E2, and E3) which can be used to cascade devices or as a data input line for demultiplexing applications.

Applications

  • Memory Addressing: Used in memory systems to select one of several memory chips based on address lines.
  • Data Routing: Employed in data routing applications to direct data from a single source to one of several destinations.
  • Logic Decoding: Used as a general-purpose logic decoder in various digital circuits.
  • Instrumentation: Found in test and measurement equipment for signal selection and control.
  • Industrial Control: Implemented in industrial control systems for address decoding and control signal generation.

Features

  • 3-to-8 Line Decoding: Decodes three binary inputs into one of eight outputs.
  • Multiple Enable Inputs: Features three enable inputs for cascading or data input.
  • High Speed Operation: Offers fast propagation delay for high-speed applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • DIP Package: Available in a through-hole DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits

  • Simplified Addressing: Simplifies memory addressing and data routing in digital systems.
  • Increased Flexibility: Multiple enable inputs provide flexibility in system design and cascading.
  • Improved Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Easy Implementation: TTL compatibility and DIP package facilitate easy integration into existing circuits.

Additional Details

The HD74138P utilizes TTL (Transistor-Transistor Logic) technology. The device operates with a supply voltage of 5V. The outputs are active low, meaning that the selected output will be low while all other outputs are high. The enable inputs (E1, E2, E3) are used to control the operation of the decoder. E1 and E2 must be low, and E3 must be high for the device to be enabled. If any of these conditions are not met, all outputs will be high. The HD74138P is commonly used in conjunction with other logic gates and microcontrollers to implement complex digital circuits.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess