EN
  • EN
  • DE

HD64F3026TE25V

Part No HD64F3026TE25V
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062219-HD64F3026TE25V
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F3026TE25V CAD Model

Description

The HD64F3026TE25V is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the HD64F3026 series, a family of microcontrollers designed for embedded systems requiring efficient processing and versatile peripheral capabilities. The 'TE25V' variant signifies specific characteristics related to package type, operating voltage, and other parameters.

Applications

  • Automotive control systems
  • Industrial automation equipment
  • Consumer electronics devices
  • Motor control applications
  • Robotics

Features

  • High-performance CPU core for efficient processing
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage and processing
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • Timers and counters for precise timing control
  • Analog-to-Digital Converters (ADCs) for analog signal acquisition
  • Digital I/O ports for interfacing with external devices
  • Interrupt controller for responsive event handling

Benefits

  • Optimized performance for real-time control applications
  • Reduced system cost and board space due to high integration
  • Flexible communication options for seamless connectivity
  • Precise timing control for accurate operation
  • Efficient analog signal processing capabilities
  • Easy integration with various sensors and actuators
  • Reliable operation in harsh environments

Additional Details

The HD64F3026TE25V typically operates with a 25 MHz clock frequency. The specific memory sizes (Flash and RAM) can be found in the device datasheet provided by Renesas. It offers a variety of power-saving modes to reduce energy consumption in low-activity periods. Software development is commonly done using IDEs that support C and assembly language. Debugging and programming are typically handled through a JTAG interface. This MCU provides robust performance and peripheral features making it well suited for a variety of embedded control tasks.

The HD64F3026TE25V's features and capabilities are optimized for demanding industrial and automotive applications, where reliability and real-time performance are crucial. The availability of detailed documentation and support from Renesas helps to facilitate easy design and integration into larger systems.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess