EN
  • EN
  • DE

HD6477043AF28V

Part No HD6477043AF28V
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description MCU 32-bit SuperH RISC 128KB EPROM 5V 144-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 28.7 µs
Mounting SMD (SMT)
Case / Package PQFP
Data Bus Width 32 b
Frequency 28 MHz
Interface EBI/EMI, SCI
Lead Free Yes
Max Frequency 28 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type EPROM, OTP
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of I/Os 98
Number of Pins 144
Number of Programmable I/O 98
Number of Timers/Counters 7
Operating Supply Voltage 5 V
Oscillator Type Internal
Peripherals DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1062197-HD6477043AF28V
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD6477043AF28V CAD Model

Description

The Renesas Electronics America HD6477043AF28V is an EPROM, OTP memory type with a 128 kB memory size and 4 kB RAM size.

  • Frequency: 28 MHz
  • Operating Supply Voltage: 5V
  • Interface: EBI/EMI, SCI
  • Peripherals: DMA, POR, PWM, and WDT
  • Oscillator Type: Internal
  • Access Time: 28.7 μs
  • Pins: 144
  • Watchdog Timer: Yes
  • Case/Package: PQFP
  • Lead-Free: Yes
  • Maximum Operating Temperature: 75°C
  • Minimum Operating Temperature: -20°C
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess