EN
  • EN
  • DE

HAT1131R-EL-E

Part No HAT1131R-EL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Pch Single Power Mosfet -30V -9A 19Mohm Sop8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061780-HAT1131R-EL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAT1131R-EL-E CAD Model

Description

The HAT1131R-EL-E is a P-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for load switching and power management applications. It features low on-resistance and high-speed switching, enabling efficient and reliable performance. The 'EL' likely indicates specific electrical characteristics or packaging details, while the 'E' suffix typically signifies compliance with environmental standards like RoHS.

Applications:

  • Load switching: Used to control power to various loads in electronic systems.
  • Power management: Implemented in power management circuits for portable devices and other electronic equipment.
  • DC-DC converters: Used as a switching element in DC-DC converters.
  • Battery management systems: Used in battery chargers and power management circuits for portable devices.
  • Motor control: Used in low-power motor control applications.

Features:

  • P-channel MOSFET: Suitable for high-side switching applications.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • Logic level gate drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Increased efficiency: Low on-resistance and fast switching speed minimize power loss and improve overall system efficiency.
  • Simplified design: Logic level gate drive simplifies circuit design and reduces component count.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.
  • Reliable switching: Provides reliable and consistent switching performance.
  • Reduced heat dissipation: Lower power loss translates to reduced heat generation, simplifying thermal management.

Additional Details:

The HAT1131R-EL-E's datasheet provides detailed information on its electrical characteristics, thermal performance, and application guidelines. It's crucial to consult the datasheet for proper design and operation. Key parameters to consider include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Proper gate drive circuitry and thermal management are crucial for optimal performance and reliability. The device is typically available in a surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess