EN
  • EN
  • DE

HA179L05U-TR

Part No HA179L05U-TR
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061708-HA179L05U-TR
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA179L05U-TR CAD Model

Description

The HA179L05U-TR is a low-dropout (LDO) voltage regulator manufactured by Renesas Electronics America. This regulator provides a stable 5V output voltage from a higher input voltage, making it suitable for a wide range of electronic applications where a regulated power supply is required. The 'TR' suffix typically indicates that the component is supplied in tape and reel packaging, facilitating automated assembly processes.

Applications:

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers and associated circuitry.
  • Consumer electronics: Used in devices such as televisions, set-top boxes, and audio equipment.
  • Industrial control systems: Regulating power for sensors, actuators, and other control components.
  • Battery-powered devices: Maintaining a consistent voltage output as the battery discharges.
  • Power management in embedded systems: Ensuring reliable operation of embedded systems by providing a stable voltage source.

Features:

  • Low dropout voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Fixed 5V output: Provides a stable and consistent 5V output voltage.
  • Overcurrent protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal shutdown: Shuts down the regulator in case of overheating, preventing damage.
  • Small package size: Allows for compact designs and efficient use of board space.

Benefits:

  • Stable power supply: Ensures reliable operation of electronic circuits by providing a regulated voltage.
  • Improved efficiency: Low dropout voltage minimizes power loss and extends battery life in portable devices.
  • Enhanced protection: Overcurrent and thermal shutdown features protect against damage from electrical faults.
  • Simplified design: Fixed output voltage simplifies power supply design and reduces component count.
  • Compact size: Enables smaller and more portable electronic devices.

Additional Details:

The HA179L05U-TR typically requires external capacitors for stable operation. The datasheet specifies the recommended capacitor values and types. It's crucial to adhere to these recommendations to ensure optimal performance and stability. The operating temperature range is also a significant factor to consider, especially in industrial applications. The device is usually available in a surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess