EN
  • EN
  • DE

H8/3008

Part No H8/3008
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Renesas 16-Bit Single-Chip Microcomputer H8 Family/H8/300H Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1178415-H8/3008
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H8/3008 CAD Model

Description

The Renesas H8/3008 is a member of the H8/300 series of microcontrollers, a popular choice for embedded systems requiring a balance of performance and low power consumption. This microcontroller is designed for a wide range of applications, offering a robust set of peripherals and a flexible architecture.

Applications

  • Consumer Electronics: Used in devices such as remote controls, small appliances, and audio equipment.
  • Industrial Control: Employed in motor control, sensor interfacing, and automation systems.
  • Office Automation: Found in printers, fax machines, and other office equipment.
  • Automotive: Utilized in simple automotive applications, such as lighting control and basic sensor monitoring.
  • Home Automation: Suitable for controlling lights, thermostats, and other home appliances.

Features

  • CPU Core: Based on the H8/300 CPU core, providing a good balance of performance and code density.
  • Memory: Includes both on-chip ROM (or flash memory) and RAM for program storage and data manipulation.
  • Timers: Equipped with multiple timers for precise timing control, PWM generation, and event counting.
  • Serial Communication: Features UART (Universal Asynchronous Receiver/Transmitter) for serial communication with other devices.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Interrupt Controller: Supports multiple interrupt sources for responsive handling of external events.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for converting analog signals to digital values.

Benefits

  • Cost-Effective: Provides a good balance of features and performance at a competitive price point.
  • Low Power Consumption: Suitable for battery-powered applications due to its low power design.
  • Easy to Use: Well-documented and supported by a variety of development tools, making it easy to develop and debug applications.
  • Versatile: Can be used in a wide range of applications due to its flexible architecture and rich set of peripherals.
  • Reliable: Proven track record of reliability in various embedded systems.

Additional Details

The H8/3008 microcontroller typically operates at clock speeds ranging from a few MHz to tens of MHz, depending on the specific variant. It often includes features such as watchdog timers for enhanced system reliability and power-saving modes for minimizing power consumption. The integrated ADC allows the microcontroller to directly interface with analog sensors, simplifying system design. The H8/3008 is usually available in various package options, including QFP (Quad Flat Package) and DIP (Dual In-line Package), to accommodate different board layouts and assembly processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess