EN
  • EN
  • DE

H7N1005DS-E

Part No H7N1005DS-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160146-H7N1005DS-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H7N1005DS-E CAD Model

Description

The H7N1005DS-E is an N-channel power MOSFET from Renesas Electronics. It is designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to improved power conversion efficiency.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control applications

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High avalanche energy (EAS)
  • Fast switching speed
  • RoHS compliant

Benefits

  • Increased efficiency: Low RDS(on) minimizes power loss during conduction, resulting in higher efficiency in power conversion applications.
  • Reduced heat dissipation: Lower on-resistance leads to less heat generation, improving system reliability and potentially reducing the need for bulky heat sinks.
  • Faster switching: Low gate charge enables faster switching speeds, allowing for higher operating frequencies in power converters.
  • Improved power density: The compact design and efficient performance contribute to higher power density in applications where space is limited.
  • Enhanced reliability: High avalanche energy rating ensures robustness against transient voltage spikes, enhancing the overall reliability of the system.

Specifications

While precise specifications vary by manufacturer's datasheet, typical specifications include:

  • Drain-Source Voltage (VDS): 100V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): [Value, check datasheet] A
  • On-Resistance (RDS(on)): [Value, check datasheet] mΩ @ VGS = [Value, check datasheet] V
  • Gate Charge (Qg): [Value, check datasheet] nC
  • Junction Temperature (Tj): 150 °C
  • Package Type: Through-hole (TO-251/TO-252)

Note: Always refer to the official Renesas Electronics datasheet for the most accurate and up-to-date specifications for the H7N1005DS-E.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Mingtek
Lowest to $1.3456
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess