EN
  • EN
  • DE

F1200NBGI8

Part No F1200NBGI8
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description RF Amp Single VGA 160MHz 5.25V 28-Pin VFQFPN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464024-F1200NBGI8
Manufacturer Renesas Electronics America
Package Tape & Reel (TR)
Product Status Active
Frequency 50MHz ~ 160MHz
P1dB 19.4dBm
Gain 22dB
Noise Figure 2.6dB
RF Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 110mA
Test Frequency 100 MHz
Grade -
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-VFQFPN (5x5)
Ultra Librarian 3D Model Ultra Librarian F1200NBGI8 CAD Model

Description

The F1200NBGI8 is an RF (Radio Frequency) amplifier designed and manufactured by Renesas Electronics. This component is specially engineered to meet the needs of RF signal chain applications requiring variable gain control. With a frequency range up to 160MHz, it is ideally suited for use in broadband communications, including cable television systems, wireless infrastructure, and high-frequency data links. The amplifier operates on a 5.25V supply voltage, accommodating a wide range of RF amplification tasks. Packaged in a 28-pin VFQFPN (Very Thin Quad Flat Package No Leads), the F1200NBGI8 combines compactness with high thermal performance, essential for maintaining stability and integrity in RF circuits. The device features a single VGA (Variable Gain Amplifier) configuration, allowing for precise control over gain to optimize signal strength and quality. Its design emphasizes low noise and high linearity, ensuring superior signal fidelity and efficiency in both transmit and receive paths. The F1200NBGI8 stands out for its versatility in RF applications, offering designers a high-performance solution for enhancing signal amplification and integrity in complex electronic systems.

You May Also Be Interested in

Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA
Lowest to $970.1493
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess