EN
  • EN
  • DE

BCR1AM-8P-1TB#B00

Part No BCR1AM-8P-1TB#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac 400V 1A(RMS) 10A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048893-BCR1AM-8P-1TB#B00
Categories Triacs
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR1AM-8P-1TB#B00 CAD Model

Description

The BCR1AM-8P-1TB#B00 is a Triac manufactured by Renesas Electronics America. It is designed for use in AC power control applications where a low current and voltage are sufficient. It's part of a broader family of triacs from Renesas designed for reliable switching and power control.

Applications:

  • Small appliance control
  • Low-power lighting control
  • Solid-state relays
  • General-purpose AC switching

Features:

  • Low Holding Current: Ensures reliable turn-off.
  • Sensitive Gate Triggering: Allows for easy triggering with low control currents.
  • High Surge Current Capability: Provides robustness against transient overcurrent events.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Easy to use: Simplified control circuit design due to sensitive gate triggering.
  • Reliable switching: Low holding current provides stable operation.
  • Robust design: High surge current capability protects against damage from transient events.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The BCR1AM-8P-1TB#B00 typically handles a repetitive peak off-state voltage around 600V and an on-state RMS current of about 1A. It often comes in a through-hole package. The gate trigger current is designed to be low to facilitate easy interfacing with low-power control circuits. Its small size and robust performance make it suitable for simple AC switching applications.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess