EN
  • EN
  • DE

BCR16PM-12LC(#B00)

Part No BCR16PM-12LC(#B00)
Manufacturer Renesas Electronics America
Catalog Triacs
Description Thyristor TRIAC 600V 96A 3-Pin TO-220F Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
RoHS Compliant
Win Source Part Number 1048885-BCR16PM-12LC(#B00)
Categories Triacs
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR16PM-12LC(#B00) CAD Model

Description

The BCR16PM-12LC(#B00) is a triac manufactured by Renesas Electronics America. Triacs serve as three-terminal AC switches, commonly used for controlling AC power in diverse applications. This specific triac is designed for applications demanding moderate current handling capabilities and voltage blocking.

Applications:

  • Solid-state relays (SSRs): Functions as the switching component in SSRs, controlling AC loads efficiently.
  • Light dimmers: Integrated into lighting control systems for adjusting the brightness of incandescent and LED lights.
  • Motor speed control: Applied in controlling the speed of AC motors found in various appliances and industrial setups.
  • Heater control: Controls the temperature levels in electric heaters with precision.
  • AC power switching: Universally used for switching AC power across various electrical circuits and appliances.

Features:

  • High blocking voltage: The BCR16PM-12LC(#B00) features a high blocking voltage, specifying the maximum voltage it can endure while in a non-conducting state. Precise details can be found in the official Renesas datasheet.
  • Low on-state voltage: Minimizes energy wastage and reduces heat production while the triac is actively conducting.
  • High surge current capability: Designed to handle significant inrush currents, especially during the activation of inductive loads.
  • Gate triggering: Operated by applying current to its gate terminal for precise switching control.
  • Insulated package: Provides electrical insulation between the triac and heat sink, optimizing safety during operation.

Benefits:

  • Reliable AC power control: Offers consistently reliable switching operations within AC power frameworks.
  • Energy efficiency: Contributes to energy conservation by minimizing energy loss thanks to its low on-state voltage.
  • Long lifespan: Solid-state design leads to an extended operational lifespan compared to traditional mechanical relays.
  • Compact size: Facilitates easy integration into devices with limited space.
  • Reduced maintenance: Reduces the need for constant upkeep usually required by mechanical switches due to its robust design.

Additional Details:

Comprehensive specifications, which include the blocking voltage, on-state current rating, gate trigger current, and its operating temperature limits, are detailed in the Renesas Electronics America’s datasheet for the BCR16PM-12LC(#B00). The package style influences thermal performance and mounting needs. It is crucial to consult the datasheet for accurate design guidelines to maximize both safety and reliability. Verify adequate heat sinking as per datasheet suggestions, preventing overheating during operation close to its maximum-rated current. Follow manufacturer guidelines for the gate drive circuit to ensure effective triggering, avoiding any damage to the triac.

You May Also Be Interested in

Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Mitsubishi
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess