EN
  • EN
  • DE

9LRS3169BKILF

Part No 9LRS3169BKILF
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215515-9LRS3169BKILF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LRS3169BKILF CAD Model

Description

The 9LRS3169BKILF is a high-performance clock generator from Renesas Electronics America. This device is designed for use in server and storage applications, providing precise and stable clock signals for various system components. It is known for its low jitter performance, programmable features, and compliance with industry standards.

Applications

  • Server motherboards: Providing clock signals for CPUs, memory, and peripheral devices
  • Storage systems: Supporting clocking requirements for hard drives, solid-state drives (SSDs), and RAID controllers
  • Networking equipment: Generating reference clocks for Ethernet controllers and other network interfaces
  • Embedded systems: Providing timing signals for processors and peripherals in industrial and consumer applications
  • High-performance computing (HPC): Supplying accurate clocks for demanding computational tasks

Features

  • Low jitter performance: Minimizes timing errors and ensures signal integrity
  • Programmable outputs: Allows for flexible configuration of clock frequencies and signal types
  • Multiple output channels: Supports simultaneous generation of multiple clock signals
  • Spread spectrum clocking (SSC): Reduces electromagnetic interference (EMI)
  • I2C interface: Enables easy programming and control
  • Integrated loop filter: Reduces external component count

Benefits

  • Improved system reliability: The low jitter performance ensures stable and accurate clock signals, improving overall system reliability.
  • Increased design flexibility: Programmable outputs and multiple channels allow for customization to specific application requirements.
  • Reduced EMI: Spread spectrum clocking helps to minimize electromagnetic interference, simplifying system design and compliance.
  • Simplified system integration: The I2C interface simplifies programming and control, reducing development time.
  • Reduced BOM cost: The integrated loop filter reduces the need for external components, lowering the overall bill of materials (BOM) cost.
  • Enhanced power efficiency: Optimized design contributes to lower power consumption.

Technical Specifications

The 9LRS3169BKILF typically operates from a 3.3V power supply. It supports various output signal types, including LVCMOS, LVPECL, and HCSL. The device is available in a compact package. Refer to the Renesas datasheet for detailed specifications on frequency range, jitter performance, output voltage swing, and other electrical characteristics.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess