EN
  • EN
  • DE

9EPRS475BGLFT

Part No 9EPRS475BGLFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description IC EMBEDDED PC MAIN CLK 56TSSOP  /  AMD CPU, PCI Express (PCIe) IC 293.75MHz 1 Output 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose AMD CPU, PCI Express (PCIe)
Input Crystal
Output HTT
Number of Circuits 1
Frequency - Max 293.75MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 9EPRS475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ICS9EPRS475BGLFT-ND,ICS9EPRS475BGLFT
Standard Package 2,000
Win Source Part Number 1179842-9EPRS475BGLFT
Ultra Librarian 3D Model Ultra Librarian 9EPRS475BGLFT CAD Model

Description

The Renesas Electronics America Inc ICS9EPRS475BGLFT is an integrated circuit that is designed for clock/timing application specific use.

    You May Also Be Interested in

    Renesas Electronics America
    CLOCK BUFFER 3.3V LP-HCSL PCIE
    Lowest to $8.7314
    Renesas Electronics America
    9DBL0452C 4 O/P 3.3V PCIE BUF Z
    Lowest to $39.0000
    Renesas Electronics America
    IC JITTER ATTENUATOR 24-TSSOP
    Need more? Email Us
    Infineon Technologies
    IC CLK BUFF 13OUT SDRAM 28SOIC
    Need more? Email Us
    Renesas Electronics America
    IC CLK FANOUT/BUFF ZD 48VFQFPN
    Need more? Email Us
    Renesas Electronics America
    MULTIMKT-TIMING
    Need more? Email Us
    Renesas Electronics America
    IC BUFFER PCIE G2/QPI 64VFQFPN
    Need more? Email Us
    Semtech Corporation
    IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
    Lowest to $40.3395
    Renesas Electronics America
    DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
    Lowest to $4.0413

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $14.6617
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $5.8647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    8+ $8.1612 $65.2896
    18+ $6.6967 $120.5406
    27+ $6.4865 $175.1355
    37+ $6.2774 $232.2638
    48+ $6.0684 $291.2832
    64+ $5.4412 $348.2368
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,670 pieces
    MOQ: 8 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess