EN
  • EN
  • DE

932SQ430AKLFT

Part No 932SQ430AKLFT
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Idt 932SQ430AKLFT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167353-932SQ430AKLFT
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 932SQ430AKLFT CAD Model

Description

The 932SQ430AKLFT is a high-performance clock generator from Renesas Electronics America. This device is designed to provide precise and stable clock signals for a variety of applications, including networking, communications, and computing systems.

Applications

  • Networking equipment (routers, switches)
  • Communication systems (base stations, transceivers)
  • Computing platforms (servers, workstations)
  • Industrial automation systems
  • Test and measurement equipment

Features

  • Low phase noise and jitter
  • Multiple output frequencies
  • Programmable clock dividers
  • Spread spectrum clocking (SSC)
  • I2C interface for configuration
  • Low power consumption

Benefits

  • Improved system performance and reliability
  • Reduced EMI emissions
  • Flexible clock generation options
  • Easy configuration and control
  • Extended battery life in portable applications

Additional Details

The 932SQ430AKLFT clock generator offers a wide range of output frequencies and programmable clock dividers, allowing for customization to meet specific application requirements. Its low phase noise and jitter ensure the integrity of the clock signals, minimizing timing errors and improving system performance. The integrated spread spectrum clocking (SSC) feature reduces EMI emissions, simplifying compliance with regulatory standards. The I2C interface enables easy configuration and control of the device's parameters. The 932SQ430AKLFT is typically available in a small QFN package. Detailed specifications and application notes are available from Renesas to assist with integration and optimization. This clock generator is designed to meet the stringent requirements of high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Matsuo
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess