EN
  • EN
  • DE

79RC32K438-233BB

Part No 79RC32K438-233BB
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU INTERPRISE 233MHZ 416BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32 Microprocessor IC series 1 Core, 32-Bit 233MHz 416-PBGA (27x27)
Manufacturer Renesas Electronics America
Series Interprise™
Package Tray
Part Status Obsolete
Core Processor MIPS32
Speed 233MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 416-BGA
Case / Package 416-PBGA (27x27)
Family Name 79RC32
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number IDT79RC32K438-233BB, IDT79RC32K438-233BB-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908458-79RC32K438-233BB
Ultra Librarian 3D Model Ultra Librarian 79RC32K438-233BB CAD Model

Description

The Renesas Electronics America 79RC32K438-233BB is a MIPS32 Microprocessor IC with a series 1 core, 32-bit 233MHz, and 416-PBGA (27x27).

  • Series: 1 Core
  • Type: 32-Bit 233MHz
  • Package: 416-PBGA (27x27)
  • Operating Temperature: 0°C to 70°C
  • Family: 79RC32
  • Category: Integrated Circuits (ICs)
  • Case/Package: 416-PBGA (27x27)
  • Package: Tray
  • Mounting Type: Surface Mount
  • Status: Obsolete
  • ECCN: 3A991A2
  • MSL Level: 4 (72 hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.31.0001
  • Other Part Numbers: IDT79RC32K438-233BB, IDT79RC32K438-233BB-ND

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess