EN
  • EN
  • DE

74LV2G00AUSE-E

Part No 74LV2G00AUSE-E
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815938-74LV2G00AUSE-E
Ultra Librarian 3D Model Ultra Librarian 74LV2G00AUSE-E CAD Model

Description

The Renesas 74LV2G00AUSE-E is a dual 2-input NAND gate integrated circuit belonging to the 74LV family. This tiny logic gate is designed for use in a wide range of digital electronic applications where space is a premium and low voltage operation is required. The device is housed in a small US8 package, making it ideal for high-density PCB layouts.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices.
  • Consumer Electronics: Found in TVs, DVD players, and other home entertainment systems.
  • Industrial Control Systems: Implemented in PLCs (Programmable Logic Controllers) and other automation equipment.
  • Automotive Electronics: Utilized in vehicle control units and infotainment systems.
  • Computer Peripherals: Integrated into printers, scanners, and other computer accessories.
  • Data Acquisition Systems: Used in sensors, data loggers, and other measurement devices.
  • Networking Equipment: Found in routers, switches, and other communication devices.

Features:

  • Dual 2-Input NAND Gate: Provides two independent NAND logic functions.
  • Low Voltage Operation: Operates from 1.0V to 5.5V.
  • High-Speed Performance: Propagation delay of 4.8 ns (typical) at 5V.
  • Low Power Consumption: ICC of 2 µA (maximum) at 5V.
  • Wide Operating Temperature Range: -40°C to +85°C.
  • US8 Package: Ultra small package for high-density applications.
  • ESD Protection: Exceeds 2kV HBM (Human Body Model).

Benefits:

  • Space-Saving Design: US8 package minimizes PCB footprint.
  • Versatile Logic Function: NAND gate can be used in various logic circuits.
  • Low Power Consumption: Extends battery life in portable devices.
  • High-Speed Operation: Enables fast processing in digital systems.
  • Wide Operating Voltage Range: Compatible with various power supply voltages.
  • Robust Performance: Operates reliably in harsh environments.
  • Easy Integration: Standard logic gate is easy to incorporate into existing designs.

Additional Details:

The 74LV2G00AUSE-E is fabricated using advanced CMOS technology. It is designed to provide a stable and reliable logic function over a wide range of operating conditions. The input and output pins are designed to be TTL compatible when operating at higher voltages. It is a RoHS compliant device.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess