EN
  • EN
  • DE

74FST1632861PAG8

Part No 74FST1632861PAG8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 20 Bit 2 Port Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Length 12.5 mm
Number of Pins 48
RoHS Compliant
Thickness 1 mm
Width 6.1 mm
Win Source Part Number 1040263-74FST1632861PAG8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74FST1632861PAG8 CAD Model

Description

The 74FST1632861PAG8 is a 20-bit bus switch with level shifting capabilities, manufactured by Renesas Electronics America. It is designed for high-speed data transfer and signal isolation in mixed-voltage systems. This device allows data to be transferred between buses operating at different voltage levels without signal degradation.

Applications

  • Mixed-voltage systems
  • Data multiplexing
  • Bus isolation
  • High-speed data transfer
  • Hot swapping applications

Features

  • 20-bit bus switch
  • Level shifting capability
  • Low on-resistance
  • Minimal propagation delay
  • TTL-compatible control inputs
  • Hot-insertion capability

Benefits

  • Enables seamless data transfer between different voltage domains
  • Reduces signal loading and crosstalk
  • Minimizes signal distortion and propagation delay
  • Protects sensitive components from overvoltage
  • Simplifies system design

Specifications

Number of Bits: 20

On-Resistance (Ron): 4 Ohms (typical)

Propagation Delay (tpd): < 0.25 ns (typical)

Operating Voltage: 3.3V/5V

Control Input Voltage: TTL Compatible

Operating Temperature: -40°C to +85°C

Package: TSSOP-56

The 74FST1632861PAG8 is a high-performance bus switch packaged in a TSSOP-56 package. Its low on-resistance and minimal propagation delay ensure high-speed data transfer with minimal signal degradation. The level-shifting capability makes it ideal for mixed-voltage systems where seamless data transfer is required. The 'G8' at the end of the part number signifies tape and reel packaging.

You May Also Be Interested in

Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Hewlett Packard
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samsung
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess