EN
  • EN
  • DE

74ALVCH162820PA

Part No 74ALVCH162820PA
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 10 Bit Flipflop W/dual Out
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Edge Trigger Type Positive Edge
Frequency 150 MHz
High Level Output Current -12 mA
Lead Free Contains Lead
Length 14 mm
Low Level Output Current 12 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Bits 10
Number of Elements 1
Number of Pins 56
Polarity Non-Inverting
Propagation Delay 6.9 ns
RoHS Non-Compliant
Thickness 1 mm
Width 6.1 mm
Win Source Part Number 1004599-74ALVCH162820PA
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162820PA CAD Model

Description

The 74ALVCH162820PA is a 20-bit D-type flip-flop with 3-state outputs, manufactured by Renesas. This device is part of the ALVCH (Advanced Low-Voltage CMOS Hex) logic family, known for its high-speed performance and low power consumption. It is typically used in memory interface applications, data buffering, and bus management.

Applications

  • Memory interface
  • Data buffering
  • Bus management
  • Address and data registers
  • Clocked storage elements

Features

  • 20-bit D-type flip-flop
  • 3-state outputs
  • Low voltage operation (3.3V)
  • High-speed performance
  • Low power consumption

Benefits

  • Provides reliable data storage in digital systems.
  • Enables flexible bus control with 3-state outputs.
  • Compatible with low-voltage logic systems.
  • Offers high-speed data transfer and processing.
  • Minimizes power dissipation for energy-efficient operation.

Technical Specifications

The 74ALVCH162820PA has the following specifications:

  • Logic Type: D-Type Flip-Flop
  • Number of Bits: 20
  • Operating Voltage: 2.3V to 3.6V
  • Output Type: 3-State
  • Propagation Delay: Typically 3 ns
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)

The 74ALVCH162820PA is a versatile device suitable for high-performance data storage and bus management applications. Its low voltage operation and high speed make it ideal for modern digital systems.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess