EN
  • EN
  • DE

6V49079APAGI

Part No 6V49079APAGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Idt 6V49079APAGI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999097-6V49079APAGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6V49079APAGI CAD Model

Description

The 6V49079APAGI is a high-performance clock buffer from Renesas Electronics America, primarily designed for use in networking, telecommunications, and data center applications. This device is engineered to distribute clock signals with minimal skew and jitter, ensuring reliable synchronization across various system components. It is an essential component for maintaining timing accuracy in high-speed digital systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for distributing clock signals to various functional blocks.
  • Telecommunications Systems: Employed in base stations and transmission equipment for precise timing and synchronization.
  • Data Centers: Utilized in servers, storage systems, and network interface cards for high-performance clock distribution.
  • High-Speed Computing: Found in high-performance computing systems and workstations for synchronizing processors and memory.
  • Test and Measurement Equipment: Used in signal generators, logic analyzers, and other test equipment for accurate timing control.

Features:

  • Low Skew: Minimizes the timing difference between clock outputs, ensuring accurate synchronization.
  • Low Jitter: Delivers clean and stable clock signals with minimal phase noise.
  • Multiple Outputs: Provides multiple clock outputs to drive multiple devices simultaneously.
  • Wide Frequency Range: Supports a wide range of clock frequencies to accommodate different application requirements.
  • Low Power Consumption: Minimizes power dissipation, reducing overall system power consumption.

Benefits:

  • Improved System Performance: Low skew and jitter ensure accurate synchronization, improving overall system performance.
  • Enhanced Reliability: Stable clock signals minimize the risk of timing-related errors and system failures.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Versatile Application: Wide frequency range and multiple outputs make it suitable for a variety of applications.

Additional Details:

The 6V49079APAGI clock buffer is typically packaged in a QFN (Quad Flat No-leads) or similar package. Key specifications include output skew, output jitter, supply voltage, and operating temperature range. Renesas provides comprehensive documentation and support for the device. Proper power supply filtering and decoupling are essential for minimizing noise and ensuring stable operation. When selecting this clock buffer, it is important to consider the specific frequency requirements and performance characteristics of the target application. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes. Ensure that the device is properly terminated and configured according to the manufacturer's guidelines.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess