EN
  • EN
  • DE

5V41186PGG8

Part No 5V41186PGG8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 4-Output PCIe Gen1/2 Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Length 6.5 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 20
Operating Supply Voltage 3.3 V
RoHS Compliant
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1039502-5V41186PGG8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5V41186PGG8 CAD Model

Description

The 5V41186PGG8 is a high-performance clock generator from Renesas Electronics. Similar to other clock generators in the 5V411 series, it is designed to provide precise and stable clock signals for a variety of applications that demand low jitter and phase noise. It is often used in systems requiring reliable performance of high-speed digital circuits.

Applications:

  • Networking equipment: Employed in routers, switches, and other network infrastructure for synchronization and timing.
  • Data Centers: Used in servers, storage systems and other data center equipment that relies on accurate clock signals for data integrity.
  • Telecommunications: Implemented in base stations and telecom infrastructure for timing and synchronization.
  • Industrial automation: Used in PLCs, motor drives and other industrial applications.
  • High-Performance Computing: HPC applications requiring precise synchronization across multiple processors.

Features:

  • Ultra-low Jitter Performance: Delivers clean clock signals, crucial for maintaining data integrity in high-speed systems.
  • Multiple Clock Outputs: Supports multiple output clocks, each configurable to different frequencies.
  • I2C Programmability: Allows for dynamic configuration and adjustment of clock parameters.
  • Integrated PLL: Provides flexible frequency synthesis capabilities.
  • Selectable Output Formats: Offers options for different output signal formats (e.g., LVPECL, LVDS, HCSL) to accommodate various interface requirements.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for power-sensitive applications.

Benefits:

  • Enhanced System Reliability: Low jitter minimizes timing errors and improves overall system stability.
  • Design Flexibility: Programmable features allow customization to specific application needs.
  • Reduced BOM Cost: Integration of key clocking functions minimizes the need for external components.
  • Simplified Design: Streamlined configuration through I2C interface.
  • Improved Signal Integrity: Clean clock signals enhance the performance of high-speed digital circuits.

Additional Details: The 5V41186PGG8 offers a wide range of programmable features accessible via I2C, allowing designers to fine-tune clock parameters for optimal performance. The specific electrical characteristics, such as output voltage swing, frequency range, and jitter performance, are detailed in the Renesas datasheet. This device is designed for applications demanding high precision and stability in their clock signals.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess