EN
  • EN
  • DE

524SCMGI

Part No 524SCMGI
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467848-524SCMGI
Manufacturer Renesas Electronics America
Package Strip
Product Status Active
Type Clock Buffer
Number of Circuits 1
Ratio - Input 1:4
Differential - Input No/No
Input LVCMOS
Output LVCMOS
Frequency - Max 200MHz
Voltage - Supply 1.71V ~ 3.465V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Grade -
Package / Case 8-UFDFN
Supplier Device Package 8-VFQFN (2x2)
Ultra Librarian 3D Model Ultra Librarian 524SCMGI CAD Model

Description

The 524SCMGI is another sophisticated clock buffer from Renesas, tailored for electronic systems that demand highly accurate clock distribution. This device is part of Renesas' broad category of components, maintaining the company's standard of integrating advanced technology into its products. Similar to its variant, the 524SCMGI operates as a low skew 1 to 4 clock buffer, ensuring minimal delay variations among its outputs. With its low skew characteristics of 50 femtoseconds (fs) to 50 picoseconds (ps) and support for up to 200 MHz frequencies, it is optimized for use in environments where signal timing is critical. This clock buffer is suitable for applications ranging from advanced computing systems to sophisticated networking equipment, guaranteeing reliable performance and enhanced system reliability through precise clock signal distribution.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess