EN
  • EN
  • DE

2SK3210STL-E

Part No 2SK3210STL-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159864-2SK3210STL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SK3210STL
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK3210STL-E CAD Model

Description

Overview of 2SK3210STL-E

The 2SK3210STL-E is a high-reliability, low-on-resistance N-channel MOSFET that excels in power management applications. Known for its durability and robust performance, this component is suited for a host of industrial and consumer applications.

Features and Benefits

  • Minimal On-Resistance: Ensures higher efficiency by allowing more current to pass with less voltage drop.
  • Fast Switchover: Provides rapid transition between states, bolstering application efficiency and reliability.
  • Increased Breakdown Voltage: Capable of supporting higher voltage environments, adding a safety net for electrical variance.
  • Compact Design: Addresses space constraints in sophisticated electronic systems.
  • Durable Construction: Supports long-term operation with minimal maintenance requirements.

Applications and Projects

  • Solar Power Inverters: Ideal for renewable energy applications requiring high efficiency and reliability.
  • Battery Management Systems: Well-suited to manage battery operations, ensuring dependable performance over long durations.
  • LED Lighting Solutions: Adaptable for LED applications where efficient power control is essential.
  • Network Hardware: Applicable in networking devices, where reliability and speed are determining factors.
  • Automotive Control Systems: Supports automotive solutions requiring precise control and high endurance.

Additional Details

The design of the 2SK3210STL-E prioritizes energy efficiency and durability, providing an excellent fit for cutting-edge electronic applications. Its low on-resistance minimizes power expenditures, while its high breakdown voltage guards against unexpected surges. This balance of characteristics makes the 2SK3210STL-E a trusted component in even the most challenging operational settings.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess