EN
  • EN
  • DE

2SK2796STL-E

Part No 2SK2796STL-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) T/R / Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159632-2SK2796STL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK2796S
Introduction Date August 24, 2005
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 2SK2796STL-E CAD Model

Description

Product Overview

The 2SK2796STL-E is a high-efficiency N-channel MOSFET designed for the demands of high-performance power management applications. With its advanced design, it offers excellent thermal and electrical performance, making it an ideal choice for designers.

Applications and Projects

  • Battery Management Systems
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle Charging Systems
  • Inverter Circuits
  • Robotics and Automation

Features and Benefits

  • Superior Thermal Management: Ensures reliable operation over extended periods.
  • Fast Switching Speed: Ideal for high-frequency applications and low power losses.
  • Low Capacitance: Improves efficiency in rapid switching circuits.
  • Durable Construction: Built to resist physical and thermal shock.

The 2SK2796STL-E provides an excellent solution for applications that require efficiency and reliability. Its robust nature and low power consumption make it especially suited for eco-friendly and sustainable energy designs.

Additional Details

This component is integral for applications requiring quick and efficient power conversion as well as management. In addition to its compact form factor, this MOSFET is customizable for a wide range of environmental conditions, thus allowing for extensive use in emerging green technologies.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess