The 5.0SMDJ13CA is a Transient Voltage Suppression (TVS) diode manufactured by Littelfuse Inc. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode offers robust overvoltage protection, clamping voltage spikes to a safe level and preventing damage to downstream components.
Applications:
- Protection of I/O Interfaces
- Overvoltage protection in power supplies
- Protection of data lines
- Use in industrial control systems
- Automotive electronics protection
Features:
- Surface Mount Device
- Bidirectional TVS Diode
- Stand-off Voltage: 13V
- Breakdown Voltage: 14.4V - 15.9V
- Clamping Voltage: 21.5V
- Peak Pulse Power: 5000W (10/1000μs waveform)
Benefits:
- Provides superior protection against voltage transients, increasing the reliability of electronic equipment.
- Bidirectional capability simplifies design and reduces component count.
- Fast response time ensures effective clamping of transient voltages.
- High surge capability withstands large transient events.
- Low clamping voltage protects sensitive components from overvoltage stress.
Technical Specifications:
The 5.0SMDJ13CA has a reverse stand-off voltage of 13V. Its breakdown voltage ranges from 14.4V to 15.9V. The clamping voltage is 21.5V at a peak pulse current. The peak pulse power is rated at 5000W for a 10/1000μs waveform. It has a typical junction capacitance. Operating temperature ranges from -55°C to +150°C. The package is a surface-mount DO-214AB (SMC). Complies with industry standards such as RoHS and REACH.
The device is particularly well-suited for applications where bidirectional protection is needed, such as in data lines and I/O interfaces. Its high surge capability and fast response time make it a reliable choice for protecting sensitive electronics from transient voltage events. The surface-mount package allows for efficient assembly and integration into modern electronic designs.