EN
  • EN
  • DE

2SK2365AZ

Part No 2SK2365AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 10 A 450 V 0.5 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037692-2SK2365AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2365AZ CAD Model

Description

The 2SK2365AZ is an N-channel power MOSFET manufactured by Renesas Electronics America. It's designed for high-speed switching applications with low on-resistance, making it suitable for power management in various electronic systems. It allows efficient control of power with minimal losses.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Amplifiers

Features

  • N-Channel MOSFET: Provides design flexibility for high-side switching.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • Pb-Free (RoHS Compliant): Complies with environmental standards, reducing hazardous substances.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, improving energy efficiency.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Performance: Renesas is a reputable manufacturer, ensuring reliable operation.
  • Simplified Thermal Management: Reduced power dissipation simplifies thermal design considerations.
  • Environmentally Friendly: RoHS compliance makes the device suitable for green electronic products.

Technical Specifications

Precise specifications such as drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)) are detailed in the Renesas 2SK2365AZ datasheet. These values vary depending on operating conditions, so consulting the datasheet is essential for accurate design. The package is typically a surface-mount type. Operating temperature range and other key parameters should be verified in the datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess