EN
  • EN
  • DE

2SK1318

Part No 2SK1318
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 120V 20A 3-Pin(3+Tab) TO-220FM Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158952-2SK1318
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1318
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1318 CAD Model

Description

The 2SK1318 is a versatile N-channel MOSFET designed for applications requiring high reliability and excellent performance. Known for its advanced semiconductor technology, it offers optimal efficiency and robust operation, making it a preferred component in various electronics sectors.

Features and Benefits

  • Ultra-Low On-Resistance: Minimizes power loss and enhances energy efficiency.
  • High-Speed Operation: Supports fast switching applications, reducing overall delay.
  • Enhanced Thermal Characteristics: Operates effectively across extensive temperature ranges.
  • Compact Design: Fits into a wide range of electronic assemblies.
  • Broad Compatibility: Suitable for both low and high voltage applications.

Applications

  • AC/DC Power Supply Units
  • Battery Management Systems
  • Automotive Electronics
  • Signal Amplification
  • Home Appliance Controls

The 2SK1318 MOSFET is a staple for engineers seeking a reliable component for managing power efficiently in their electronics design. Its ultra-low on-resistance is particularly beneficial in reducing power consumption, making it suitable for eco-friendly and sustainable product designs. Engineers prefer this MOSFET for its excellent thermal characteristics, ensuring that it performs optimally under diverse operating conditions.

Often utilized in automotive electronics and home appliances, the 2SK1318 ensures performance stability and enhances the overall lifespan of the equipment it is integrated into. Its compatibility across various voltage levels makes it a versatile choice, while its capability for high-speed operation supports technological advancement and innovation. This component's balance of performance, reliability, and efficiency adds significant value to any electronic circuitry project.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3282 $67.9692
13+ $9.2954 $120.8402
20+ $9.0044 $180.0880
27+ $8.7145 $235.2915
35+ $8.4234 $294.8190
46+ $7.5525 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess