EN
  • EN
  • DE

2SK1059

Part No 2SK1059
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 60V 5A 3-Pin(3+Tab) MP-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158856-2SK1059
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1059
Introduction Date March 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1059 CAD Model

Description

The 2SK1059 is a renowned component in the realm of high-frequency N-channel MOSFETs, designed to meet the rigorous demands of modern electronic systems. This device is optimized for both linear and switching use, making it an ideal selection for engineers focused on efficiency and precision.

Features and Benefits

  • Wide Frequency Range: Capable of handling high frequencies, the 2SK1059 is perfect for applications requiring rapid signal processing.
  • Low Capacitance: Reduces energy loss and enhances the efficiency of signal transmission in complex circuits.
  • Durable Construction: Built to withstand significant thermal and electrical stress, ensuring a long lifespan.
  • Exceptional Linearity: Offers linear operation over a wide range of input frequencies for precise signal processing.

Applications

  • RF Amplifiers: Ideal for radio frequency amplification due to its high-frequency proficiency.
  • Telecommunications: Used in communication equipment for signal transmission and reception.
  • Broadcasting Equipment: Integral to the operation of broadcast systems, offering high efficiency and reliability.
  • Industrial Equipment: Employed in industrial settings requiring efficient power control and signal modulation.

The 2SK1059 stands out for its versatility in both industrial and consumer electronics. Its ability to maintain performance across a broad spectrum of operating conditions makes it a valuable asset for engineers designing responsive, efficient, and reliable electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess