The 2SJ529L-E is a P-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for use in various switching and control applications. Its key features include a low on-resistance and high-speed switching, making it suitable for power management and load switching in electronic circuits.
Applications
- Power Management Circuits
- Load Switching
- DC-DC Converters
- Motor Control
- LED Lighting Control
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Logic Level Drive
Benefits
- Efficient power switching due to low on-resistance
- Fast switching speed improves circuit performance
- Easy to drive with logic level signals
- Reduced power loss in switching applications
Additional Details
The 2SJ529L-E is typically available in a SOT-23 package. Key specifications include a Drain-Source Voltage (VDSS) of -60V, a Continuous Drain Current (ID) of -2.5A, and an RDS(on) of 0.24 Ohms (at VGS = -10V). This MOSFET is designed for logic level drive, making it compatible with microcontroller and digital logic circuits. For precise specifications and application guidelines, consulting the manufacturer's datasheet is essential.