EN
  • EN
  • DE

2SJ327

Part No 2SJ327
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE / Trans MOSFET P-CH 60V 4A 3-Pin(3+Tab) TO-251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158549-2SJ327
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ327
Introduction Date March 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ327 CAD Model

Description

Detailed Description of 2SJ327

The 2SJ327 is a reliable P-channel MOSFET recognized for its high performance and durability. As a crucial electronic component, it finds utility in various applications, particularly in areas requiring effective power management and control. The 2SJ327’s design facilitates superior performance, ensuring consistent results.

Features and Benefits

  • High Drain Current Capability: Supports higher currents, enhancing power handling.
  • Excellent Thermal Stability: Robust against temperature variations, ensuring consistent performance.
  • Fast-Switching Speed: Ideal for applications demanding rapid response times.
  • Easy to Solder: Designed for straightforward integration into complex circuits.

The combination of these features makes the 2SJ327 a suitable choice for engineers aiming for longevity and efficiency.

Potential Applications and Projects

  • Signal Switching: Effective in circuits requiring reliable signal switching mechanisms.
  • Telecommunications: Optimal for systems demanding efficient power control.
  • Environmental Control Units: Suitable for HVAC and other control applications.
  • Power Amplifiers: Used in devices that need effective power amplification.

Extended Information

The 2SJ327 continues to be an esteemed choice due to its advanced switching speed and reliability in thermal stability. It ensures that electronic devices operate smoothly, highlighting its indispensable role in diverse electronic projects. Its ease of integration further accentuates its appeal to design professionals.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess