EN
  • EN
  • DE

2SJ327-Z-E1

Part No 2SJ327-Z-E1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 4A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158550-2SJ327-Z-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SJ327-Z
Introduction Date March 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ327-Z-E1 CAD Model

Description

In-Depth Look at 2SJ327-Z-E1

Designed for excellence, the 2SJ327-Z-E1 is a P-channel MOSFET that delivers reliable performance for a variety of electronic applications. Its superior design and robust features make it a go-to component for engineers seeking enhanced efficiency in circuit design.

Notable Features and Benefits

  • High Efficiency: Featuring low power loss which maximizes energy savings.
  • Robust Package: SMD package allowing efficient usage of board space.
  • Ultra-Fast Switching: Supports applications with high switching frequency requirements.
  • High Electrical Conductivity: Ensures superior operation across applications.

These features ensure the MOSFET performs at levels that exceed standards, ensuring it caters to advanced design requirements.

Applications and Areas of Use

  • Electric Vehicle Systems: Can be used in powertrain control circuits.
  • Consumer Electronics: Enhances performance of devices through effective power conversion.
  • Embedded Systems: Suitable for use in microcontroller-driven environments.
  • Battery Management Systems: Vital for systems focusing on power efficiency and management.

Additional Details

The 2SJ327-Z-E1 is a testament to high-performance MOSFET technology, offering seamless integration into various systems. Its ultra-fast switching ability and design efficacy make it a crucial component for those looking to optimize their projects for reliability and efficiency.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4540 $52.2100
270+ $0.3726 $100.6020
420+ $0.3609 $151.5780
575+ $0.3493 $200.8475
745+ $0.3376 $251.5120
995+ $0.3027 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess